Capital Lighting, Inc. 66060 Mid. Chandeliers-Glass Up 344138

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 19.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 11.1 Product Name: Four Light Chandelier UPC: 783927362849 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: ETLR Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 19.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 11.1 Product Name: Four Light Chandelier UPC: 783927362849 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: ETLR Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
66060 Mid. Chandeliers-Glass Up
344138
66060 Mid. Chandeliers-Glass Up 344138
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 19.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 11.1 Product Name: Four Light Chandelier UPC: 783927362849 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: ETLR Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 19.50
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Brushed Nickel
Weight: 11.1
Product Name: Four Light Chandelier
UPC: 783927362849
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: ETLR
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344138
Product Name 66060 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details