Capital Lighting, Inc. 66059 Mid. Chandeliers-Glass Up 344135

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 15.6 Product Name: Four Light Chandelier UPC: 783927362795 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 68``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 15.6 Product Name: Four Light Chandelier UPC: 783927362795 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 68``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
66059 Mid. Chandeliers-Glass Up
344135
66059 Mid. Chandeliers-Glass Up 344135
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 15.6 Product Name: Four Light Chandelier UPC: 783927362795 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 68``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 15.6
Product Name: Four Light Chandelier
UPC: 783927362795
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: ETLR
Chain: 36``
Wire: 68``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344135
Product Name 66059 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details