Capital Lighting, Inc. 65348 Semi-Flush Mts.-Other 344134

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.95 Product Name: Four Light Semi Flush UPC: 783927362870 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.95 Product Name: Four Light Semi Flush UPC: 783927362870 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
65348 Semi-Flush Mts.-Other
344134
65348 Semi-Flush Mts.-Other 344134
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.95 Product Name: Four Light Semi Flush UPC: 783927362870 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 11.95
Product Name: Four Light Semi Flush
UPC: 783927362870
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344134
Product Name 65348 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details