Capital Lighting, Inc. 65359 Mini Pendants-Rod 344133

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927362764 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927362764 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
65359 Mini Pendants-Rod
344133
65359 Mini Pendants-Rod 344133
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927362764 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927362764
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETLR
Chain: 36``
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344133
Product Name 65359 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details