Capital Lighting, Inc. 70861 Lamps-Table Lamps 344128

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.5 Product Name: One Light Table Lamp UPC: 038463032337 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.5 Product Name: One Light Table Lamp UPC: 038463032337 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70861 Lamps-Table Lamps
344128
70861 Lamps-Table Lamps 344128
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 8.5 Product Name: One Light Table Lamp UPC: 038463032337 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Hand Painted
Weight: 8.5
Product Name: One Light Table Lamp
UPC: 038463032337
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344128
Product Name 70861 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details