Capital Lighting, Inc. 70860BCZ Lamps-Table Lamps 344125

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 038463031743 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 038463031743 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70860BCZ Lamps-Table Lamps
344125
70860BCZ Lamps-Table Lamps 344125
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 038463031743 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Burnish Copper Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 038463031743
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344125
Product Name 70860BCZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details