Capital Lighting, Inc. 70838 Lamps-Table Lamps 344124

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Hand Painted Porcelain Weight: 8 Product Name: One Light Table Lamp UPC: 038463031996 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Hand Painted Porcelain Weight: 8 Product Name: One Light Table Lamp UPC: 038463031996 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70838 Lamps-Table Lamps
344124
70838 Lamps-Table Lamps 344124
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Hand Painted Porcelain Weight: 8 Product Name: One Light Table Lamp UPC: 038463031996 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Hand Painted Porcelain
Weight: 8
Product Name: One Light Table Lamp
UPC: 038463031996
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344124
Product Name 70838 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details