Capital Lighting, Inc. 70840 Lamps-Table Lamps 344123

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Natural Product Name: One Light Table Lamp UPC: 038463031972 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Natural Product Name: One Light Table Lamp UPC: 038463031972 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70840 Lamps-Table Lamps
344123
70840 Lamps-Table Lamps 344123
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Natural Product Name: One Light Table Lamp UPC: 038463031972 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Natural
Product Name: One Light Table Lamp
UPC: 038463031972
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344123
Product Name 70840 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details