Capital Lighting, Inc. 70841 Lamps-Table Lamps 344121

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 6.1 Product Name: One Light Table Lamp UPC: 038463031965 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 6.1 Product Name: One Light Table Lamp UPC: 038463031965 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70841 Lamps-Table Lamps
344121
70841 Lamps-Table Lamps 344121
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 6.1 Product Name: One Light Table Lamp UPC: 038463031965 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 30.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Painted Metal
Weight: 6.1
Product Name: One Light Table Lamp
UPC: 038463031965
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344121
Product Name 70841 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details