PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Length 20.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Shadow Bronze
Weight: 16.45
Product Name: Four Light Chandelier
UPC: 783927362757
Category: Chandelier Linear
Shipped Via: UPS
Safety Rating: ETLR
Canopy: 4.5``x8``
Chain: 36``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344119 |
| Product Name | 66144 Island/Pool Table-4 Light + |
| Application | Residential |