Capital Lighting, Inc. 69147 Sconces-Pocket 344114

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Brushed Nickel Weight: 3.05 Product Name: Two Light Wall Fixture UPC: 783927362856 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Brushed Nickel Weight: 3.05 Product Name: Two Light Wall Fixture UPC: 783927362856 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
69147 Sconces-Pocket
344114
69147 Sconces-Pocket 344114
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Brushed Nickel Weight: 3.05 Product Name: Two Light Wall Fixture UPC: 783927362856 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Brushed Nickel
Weight: 3.05
Product Name: Two Light Wall Fixture
UPC: 783927362856
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344114
Product Name 69147 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details