Capital Lighting, Inc. 70806 Lamps-Table Lamps 344112

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Antique Silver Weight: 4 Product Name: One Light Table Lamp UPC: 038463030463 Category: Lamps Table Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Antique Silver Weight: 4 Product Name: One Light Table Lamp UPC: 038463030463 Category: Lamps Table Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70806 Lamps-Table Lamps
344112
70806 Lamps-Table Lamps 344112
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Antique Silver Weight: 4 Product Name: One Light Table Lamp UPC: 038463030463 Category: Lamps Table Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Antique Silver
Weight: 4
Product Name: One Light Table Lamp
UPC: 038463030463
Category: Lamps Table Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344112
Product Name 70806 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details