Capital Lighting, Inc. 69161 Sconces-Pocket 344111

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.95 Product Name: Two Light Wall Fixture UPC: 783927362801 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.95 Product Name: Two Light Wall Fixture UPC: 783927362801 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
69161 Sconces-Pocket
344111
69161 Sconces-Pocket 344111
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.95 Product Name: Two Light Wall Fixture UPC: 783927362801 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 2.95
Product Name: Two Light Wall Fixture
UPC: 783927362801
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344111
Product Name 69161 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details