Capital Lighting, Inc. 70822 Lamps-Desk/Piano Lamps 344109

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 7.75 Product Name: One Light Desk Lamp UPC: 038463031866 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 7.75 Product Name: One Light Desk Lamp UPC: 038463031866 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70822 Lamps-Desk/Piano Lamps
344109
70822 Lamps-Desk/Piano Lamps 344109
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 7.75 Product Name: One Light Desk Lamp UPC: 038463031866 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Painted Metal
Weight: 7.75
Product Name: One Light Desk Lamp
UPC: 038463031866
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344109
Product Name 70822 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details