Capital Lighting, Inc. 70831 Lamps-Table Lamps 344105

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 8.55 Product Name: One Light Table Lamp UPC: 038463031910 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 8.55 Product Name: One Light Table Lamp UPC: 038463031910 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70831 Lamps-Table Lamps
344105
70831 Lamps-Table Lamps 344105
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 8.55 Product Name: One Light Table Lamp UPC: 038463031910 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 8.55
Product Name: One Light Table Lamp
UPC: 038463031910
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344105
Product Name 70831 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details