Capital Lighting, Inc. 70830 Lamps-Table Lamps 344102

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 28.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.65 Product Name: One Light Table Lamp UPC: 038463031873 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 28.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.65 Product Name: One Light Table Lamp UPC: 038463031873 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70830 Lamps-Table Lamps
344102
70830 Lamps-Table Lamps 344102
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 28.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.65 Product Name: One Light Table Lamp UPC: 038463031873 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 28.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 7.65
Product Name: One Light Table Lamp
UPC: 038463031873
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344102
Product Name 70830 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details