Capital Lighting, Inc. 9568LD Exterior -Hanging 344066

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 47.50 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Londonderry Weight: 126 Product Name: Eight Light Outdoor Fixture UPC: 783927356596 Category: Outdoor Glass: Clear Seedy Shipped Via: Truck Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 47.50 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Londonderry Weight: 126 Product Name: Eight Light Outdoor Fixture UPC: 783927356596 Category: Outdoor Glass: Clear Seedy Shipped Via: Truck Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9568LD Exterior -Hanging
344066
9568LD Exterior -Hanging 344066
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 47.50 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Londonderry Weight: 126 Product Name: Eight Light Outdoor Fixture UPC: 783927356596 Category: Outdoor Glass: Clear Seedy Shipped Via: Truck Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 47.50
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Londonderry
Weight: 126
Product Name: Eight Light Outdoor Fixture
UPC: 783927356596
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Truck
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344066
Product Name 9568LD Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details