Capital Lighting, Inc. 9557PSS316 Exterior -Ceiling Mount 344064

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Flush Mount UPC: 783927360913 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Flush Mount UPC: 783927360913 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9557PSS316 Exterior -Ceiling Mount
344064
9557PSS316 Exterior -Ceiling Mount 344064
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Flush Mount UPC: 783927360913 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.13
Bulb
Qty: 1
Wattage: 100
Finish: Polished Stainless Steel
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927360913
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344064
Product Name 9557PSS316 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details