Capital Lighting, Inc. 9811AGZ Exterior -Ceiling Mount 344063

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Aged Bronze Weight: 8.25 Product Name: Three Light Outdoor Fixture UPC: 783927349369 Category: Outdoor Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Aged Bronze Weight: 8.25 Product Name: Three Light Outdoor Fixture UPC: 783927349369 Category: Outdoor Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9811AGZ Exterior -Ceiling Mount
344063
9811AGZ Exterior -Ceiling Mount 344063
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Aged Bronze Weight: 8.25 Product Name: Three Light Outdoor Fixture UPC: 783927349369 Category: Outdoor Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.90
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Aged Bronze
Weight: 8.25
Product Name: Three Light Outdoor Fixture
UPC: 783927349369
Category: Outdoor
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344063
Product Name 9811AGZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details