Capital Lighting, Inc. 9848BKS Exterior -Ceiling Mount 344061

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black (Painted) Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927357517 Category: Outdoor Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black (Painted) Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927357517 Category: Outdoor Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9848BKS Exterior -Ceiling Mount
344061
9848BKS Exterior -Ceiling Mount 344061
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black (Painted) Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927357517 Category: Outdoor Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black (Painted)
Weight: 5.8
Product Name: Two Light Outdoor Fixture
UPC: 783927357517
Category: Outdoor
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344061
Product Name 9848BKS Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details