Capital Lighting, Inc. 9848BST Exterior -Ceiling Mount 344060

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Stone Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927357555 Category: Outdoor Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Stone Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927357555 Category: Outdoor Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9848BST Exterior -Ceiling Mount
344060
9848BST Exterior -Ceiling Mount 344060
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Stone Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927357555 Category: Outdoor Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown Stone
Weight: 5.8
Product Name: Two Light Outdoor Fixture
UPC: 783927357555
Category: Outdoor
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344060
Product Name 9848BST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details