Capital Lighting, Inc. 78260BCZ Sconces-Wall Torchieres 344049

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 47.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Product Name: One Light Wall Sconce UPC: 038463032399 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 47.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Product Name: One Light Wall Sconce UPC: 038463032399 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
78260BCZ Sconces-Wall Torchieres
344049
78260BCZ Sconces-Wall Torchieres 344049
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 47.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Product Name: One Light Wall Sconce UPC: 038463032399 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 47.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Burnish Copper Bronze
Product Name: One Light Wall Sconce
UPC: 038463032399
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344049
Product Name 78260BCZ Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details