Capital Lighting, Inc. 8102WHFL Flush Mounts-Bowl Style 344041

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Weight: 2 Product Name: Two Light Ceiling Fixture UPC: 783927314473 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Weight: 2 Product Name: Two Light Ceiling Fixture UPC: 783927314473 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
8102WHFL Flush Mounts-Bowl Style
344041
8102WHFL Flush Mounts-Bowl Style 344041
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Weight: 2 Product Name: Two Light Ceiling Fixture UPC: 783927314473 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 9.20
Height: 5.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Weight: 2
Product Name: Two Light Ceiling Fixture
UPC: 783927314473
Category: Fluorescent Ceiling
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344041
Product Name 8102WHFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details