Capital Lighting, Inc. 8103NIFL Flush Mounts-Bowl Style 344040

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.40 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 3.65 Product Name: Three Light Ceiling Fixture UPC: 783927314466 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.40 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 3.65 Product Name: Three Light Ceiling Fixture UPC: 783927314466 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
8103NIFL Flush Mounts-Bowl Style
344040
8103NIFL Flush Mounts-Bowl Style 344040
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.40 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 3.65 Product Name: Three Light Ceiling Fixture UPC: 783927314466 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.40
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 3.65
Product Name: Three Light Ceiling Fixture
UPC: 783927314466
Category: Fluorescent Ceiling
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344040
Product Name 8103NIFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details