Capital Lighting, Inc. Lamps-Table Lamps 343457

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Weathered Grey Weight: 16.83 Product Name: Table Lamps Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Weathered Grey Weight: 16.83 Product Name: Table Lamps Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343457
Lamps-Table Lamps 343457
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Weathered Grey Weight: 16.83 Product Name: Table Lamps Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Weathered Grey
Weight: 16.83
Product Name: Table Lamps
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343457
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details