Capital Lighting, Inc. Lamps-Table Lamps 343455

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Clear Seeded Weight: 9.44 Product Name: Clear Seeded Glass Table Lamp Category: Table Lamps Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Clear Seeded Weight: 9.44 Product Name: Clear Seeded Glass Table Lamp Category: Table Lamps Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343455
Lamps-Table Lamps 343455
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Clear Seeded Weight: 9.44 Product Name: Clear Seeded Glass Table Lamp Category: Table Lamps Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Finish: Clear Seeded
Weight: 9.44
Product Name: Clear Seeded Glass Table Lamp
Category: Table Lamps
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343455
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details