Capital Lighting, Inc. Lamps-Table Lamps 343452

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Yellow Seeded Weight: 7.11 Product Name: Yellow Seeded Glass Table Lamp Category: Table Lamps Glass: Yellow Seeded
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Yellow Seeded Weight: 7.11 Product Name: Yellow Seeded Glass Table Lamp Category: Table Lamps Glass: Yellow Seeded

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343452
Lamps-Table Lamps 343452
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Yellow Seeded Weight: 7.11 Product Name: Yellow Seeded Glass Table Lamp Category: Table Lamps Glass: Yellow Seeded

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Finish: Yellow Seeded
Weight: 7.11
Product Name: Yellow Seeded Glass Table Lamp
Category: Table Lamps
Glass: Yellow Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343452
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details