Capital Lighting, Inc. Lamps-Table Lamps 343451

Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Finish: Crystal Teal Weight: 10.38 Product Name: Crystal Teal Category: Table Lamps Glass: Seeded
Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Finish: Crystal Teal Weight: 10.38 Product Name: Crystal Teal Category: Table Lamps Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343451
Lamps-Table Lamps 343451
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Finish: Crystal Teal Weight: 10.38 Product Name: Crystal Teal Category: Table Lamps Glass: Seeded

PRODUCT DETAILS / SPECS
Height: 24.50
Bulb
Finish: Crystal Teal
Weight: 10.38
Product Name: Crystal Teal
Category: Table Lamps
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343451
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details