Capital Lighting, Inc. Lamps-Table Lamps 343429

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Antique Weight: 10.34 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Antique Weight: 10.34 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343429
Lamps-Table Lamps 343429
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Antique Weight: 10.34 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Finish: Antique
Weight: 10.34
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343429
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details