Capital Lighting, Inc. Lamps-Table Lamps 343426

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Green Cord Weight: 7.13 Product Name: Green Cord Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Green Cord Weight: 7.13 Product Name: Green Cord Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343426
Lamps-Table Lamps 343426
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Green Cord Weight: 7.13 Product Name: Green Cord Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Finish: Green Cord
Weight: 7.13
Product Name: Green Cord
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343426
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details