Capital Lighting, Inc. Lamps-Table Lamps 343422

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Red Ribbed Weight: 10.91 Product Name: Dark Red Ribbed Ceramic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Red Ribbed Weight: 10.91 Product Name: Dark Red Ribbed Ceramic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343422
Lamps-Table Lamps 343422
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Red Ribbed Weight: 10.91 Product Name: Dark Red Ribbed Ceramic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Red Ribbed
Weight: 10.91
Product Name: Dark Red Ribbed Ceramic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343422
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details