Capital Lighting, Inc. Lamps-Table Lamps 343410

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 8.8 Product Name: Table Lamp Category: Table Lamps Glass: Bubble
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 8.8 Product Name: Table Lamp Category: Table Lamps Glass: Bubble

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343410
Lamps-Table Lamps 343410
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 8.8 Product Name: Table Lamp Category: Table Lamps Glass: Bubble

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Weight: 8.8
Product Name: Table Lamp
Category: Table Lamps
Glass: Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343410
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details