Capital Lighting, Inc. Lamps-Table Lamps 343408

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Clear Glass Weight: 8.36 Product Name: Clear Glass Vase Table Lamp Category: Table Lamps Glass: Clear
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Clear Glass Weight: 8.36 Product Name: Clear Glass Vase Table Lamp Category: Table Lamps Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343408
Lamps-Table Lamps 343408
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Clear Glass Weight: 8.36 Product Name: Clear Glass Vase Table Lamp Category: Table Lamps Glass: Clear

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Finish: Clear Glass
Weight: 8.36
Product Name: Clear Glass Vase Table Lamp
Category: Table Lamps
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343408
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details