Capital Lighting, Inc. Lamps-Table Lamps 343404

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Silver Ripple Weight: 11 Product Name: Silver Ripple Glass Table Lamp Category: Table Lamps Glass: Silver Ripple
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Silver Ripple Weight: 11 Product Name: Silver Ripple Glass Table Lamp Category: Table Lamps Glass: Silver Ripple

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343404
Lamps-Table Lamps 343404
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Silver Ripple Weight: 11 Product Name: Silver Ripple Glass Table Lamp Category: Table Lamps Glass: Silver Ripple

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Silver Ripple
Weight: 11
Product Name: Silver Ripple Glass Table Lamp
Category: Table Lamps
Glass: Silver Ripple

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343404
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details