Capital Lighting, Inc. Lamps-Table Lamps 343403

Description
PRODUCT DETAILS / SPECS Height: 31.25 Bulb Finish: Antique Off-White Weight: 8.8 Product Name: Antique Off-White Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.25 Bulb Finish: Antique Off-White Weight: 8.8 Product Name: Antique Off-White Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343403
Lamps-Table Lamps 343403
PRODUCT DETAILS / SPECS Height: 31.25 Bulb Finish: Antique Off-White Weight: 8.8 Product Name: Antique Off-White Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 31.25
Bulb
Finish: Antique Off-White
Weight: 8.8
Product Name: Antique Off-White
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343403
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details