Capital Lighting, Inc. Sconces-Pocket 342993

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 342993 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
342993
Sconces-Pocket 342993
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Length 6.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Natural
Weight: 10
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342993
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details