Capital Lighting, Inc. 8000-HN-MS1 Sconces-Metal 342983

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134103293 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134103293 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8000-HN-MS1 Sconces-Metal - 342983 - Capital Lighting, Inc.
Columbus, OH, USA
8000-HN-MS1 Sconces-Metal
342983
8000-HN-MS1 Sconces-Metal 342983
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134103293 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134103293
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342983
Product Name 8000-HN-MS1 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details