Capital Lighting, Inc. 8001-AGB-ML2 Pendants-Other 342982

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 73.25 Length 73.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Pendant UPC: 806134103491 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 73.25 Length 73.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Pendant UPC: 806134103491 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8001-AGB-ML2 Pendants-Other - 342982 - Capital Lighting, Inc.
Columbus, OH, USA
8001-AGB-ML2 Pendants-Other
342982
8001-AGB-ML2 Pendants-Other 342982
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 73.25 Length 73.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Pendant UPC: 806134103491 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 73.25
Length 73.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 9
Product Name: One Light Pendant
UPC: 806134103491
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342982
Product Name 8001-AGB-ML2 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details