Capital Lighting, Inc. 8000-PN-MS2-WG Sconces-Metal 342980

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 12 Bulb Finish: Polished Nickel Weight: 6
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 12 Bulb Finish: Polished Nickel Weight: 6

Suppliers

Company
Product
Description
Supplier Links
8000-PN-MS2-WG Sconces-Metal - 342980 - Capital Lighting, Inc.
Columbus, OH, USA
8000-PN-MS2-WG Sconces-Metal
342980
8000-PN-MS2-WG Sconces-Metal 342980
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 12 Bulb Finish: Polished Nickel Weight: 6

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.75
Extension: 12
Bulb
Finish: Polished Nickel
Weight: 6

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342980
Product Name 8000-PN-MS2-WG Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details