Capital Lighting, Inc. 7822-AGB Island/Pool Table-3 Light Bar 342958

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 77.00 Length 77.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 32 Product Name: Three Light Island Light Category: Island Light Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 77.00 Length 77.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 32 Product Name: Three Light Island Light Category: Island Light Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7822-AGB Island/Pool Table-3 Light Bar - 342958 - Capital Lighting, Inc.
Columbus, OH, USA
7822-AGB Island/Pool Table-3 Light Bar
342958
7822-AGB Island/Pool Table-3 Light Bar 342958
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 77.00 Length 77.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 32 Product Name: Three Light Island Light Category: Island Light Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 77.00
Length 77.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Brass
Weight: 32
Product Name: Three Light Island Light
Category: Island Light
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342958
Product Name 7822-AGB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details