Capital Lighting, Inc. 7741-SN Sconces-Single Glass 342954

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Bath And Vanity Fixture UPC: 806134132323 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Bath And Vanity Fixture UPC: 806134132323 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7741-SN Sconces-Single Glass - 342954 - Capital Lighting, Inc.
Columbus, OH, USA
7741-SN Sconces-Single Glass
342954
7741-SN Sconces-Single Glass 342954
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Bath And Vanity Fixture UPC: 806134132323 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Bath And Vanity Fixture
UPC: 806134132323
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342954
Product Name 7741-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details