Capital Lighting, Inc. 7821-HB Pendants-Glass Down 342952

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 9 Product Name: One Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 9 Product Name: One Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7821-HB Pendants-Glass Down - 342952 - Capital Lighting, Inc.
Columbus, OH, USA
7821-HB Pendants-Glass Down
342952
7821-HB Pendants-Glass Down 342952
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 9 Product Name: One Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Historic Bronze
Weight: 9
Product Name: One Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342952
Product Name 7821-HB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details