Capital Lighting, Inc. 7820-AGB Foyer/Hall Lanterns-Glass w/Frame 342950

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 94.50 Length 94.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Brass Weight: 48 Product Name: Five Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 94.50 Length 94.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Brass Weight: 48 Product Name: Five Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7820-AGB Foyer/Hall Lanterns-Glass w/Frame - 342950 - Capital Lighting, Inc.
Columbus, OH, USA
7820-AGB Foyer/Hall Lanterns-Glass w/Frame
342950
7820-AGB Foyer/Hall Lanterns-Glass w/Frame 342950
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 94.50 Length 94.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Brass Weight: 48 Product Name: Five Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 94.50
Length 94.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aged Brass
Weight: 48
Product Name: Five Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342950
Product Name 7820-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details