Capital Lighting, Inc. Sconces-Triple Candle 342938

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005893 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005893 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 342938 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
342938
Sconces-Triple Candle 342938
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005893 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Length 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Three Light Wall Sconce
UPC: 633779005893
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342938
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products