Capital Lighting, Inc. 080-TB-28 Lamps-Accent Lamps 342926

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 830335015864 Category: Table Lamp Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 830335015864 Category: Table Lamp Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
080-TB-28 Lamps-Accent Lamps - 342926 - Capital Lighting, Inc.
Columbus, OH, USA
080-TB-28 Lamps-Accent Lamps
342926
080-TB-28 Lamps-Accent Lamps 342926
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 830335015864 Category: Table Lamp Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Table Lamp
UPC: 830335015864
Category: Table Lamp
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342926
Product Name 080-TB-28 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details