Capital Lighting, Inc. 080-TB-17 Lamps-Accent Lamps 342908

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 830335015826 Category: Table Lamp Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 830335015826 Category: Table Lamp Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
080-TB-17 Lamps-Accent Lamps - 342908 - Capital Lighting, Inc.
Columbus, OH, USA
080-TB-17 Lamps-Accent Lamps
342908
080-TB-17 Lamps-Accent Lamps 342908
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 830335015826 Category: Table Lamp Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Table Lamp
UPC: 830335015826
Category: Table Lamp
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342908
Product Name 080-TB-17 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details