Capital Lighting, Inc. 93-10001 Lamps-Table Lamps 342835

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sussex Stone With Gold Product Name: One Light Table Lamp UPC: 843558032938 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sussex Stone With Gold Product Name: One Light Table Lamp UPC: 843558032938 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10001 Lamps-Table Lamps - 342835 - Capital Lighting, Inc.
Columbus, OH, USA
93-10001 Lamps-Table Lamps
342835
93-10001 Lamps-Table Lamps 342835
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sussex Stone With Gold Product Name: One Light Table Lamp UPC: 843558032938 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sussex Stone With Gold
Product Name: One Light Table Lamp
UPC: 843558032938
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342835
Product Name 93-10001 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details