Capital Lighting, Inc. 93-10000 Lamps-Table Lamps 342832

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Successor Black Product Name: One Light Table Lamp UPC: 843558032921 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Successor Black Product Name: One Light Table Lamp UPC: 843558032921 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10000 Lamps-Table Lamps - 342832 - Capital Lighting, Inc.
Columbus, OH, USA
93-10000 Lamps-Table Lamps
342832
93-10000 Lamps-Table Lamps 342832
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Successor Black Product Name: One Light Table Lamp UPC: 843558032921 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Successor Black
Product Name: One Light Table Lamp
UPC: 843558032921
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342832
Product Name 93-10000 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details