Capital Lighting, Inc. 93-10032 Lamps-Table Lamps 342825

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Laird Product Name: One Light Table Lamp UPC: 843558033232 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Laird Product Name: One Light Table Lamp UPC: 843558033232 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10032 Lamps-Table Lamps - 342825 - Capital Lighting, Inc.
Columbus, OH, USA
93-10032 Lamps-Table Lamps
342825
93-10032 Lamps-Table Lamps 342825
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Laird Product Name: One Light Table Lamp UPC: 843558033232 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Laird
Product Name: One Light Table Lamp
UPC: 843558033232
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342825
Product Name 93-10032 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details