Capital Lighting, Inc. 93-10030 Lamps-Table Lamps 342820

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Presidente Product Name: One Light Table Lamp UPC: 843558033218 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Presidente Product Name: One Light Table Lamp UPC: 843558033218 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10030 Lamps-Table Lamps - 342820 - Capital Lighting, Inc.
Columbus, OH, USA
93-10030 Lamps-Table Lamps
342820
93-10030 Lamps-Table Lamps 342820
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Presidente Product Name: One Light Table Lamp UPC: 843558033218 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Presidente
Product Name: One Light Table Lamp
UPC: 843558033218
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342820
Product Name 93-10030 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details